CTS Corporation Oscillators - 579L240CAT 579L240CAT

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010173-579L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: HCMOS Current - Supply (Max): 6mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010173-579L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: HCMOS Current - Supply (Max): 6mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 579L240CAT - 1010173-579L240CAT - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 579L240CAT
1010173-579L240CAT
Oscillators - 579L240CAT 1010173-579L240CAT
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010173-579L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: HCMOS Current - Supply (Max): 6mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1010173-579L240CAT
Type: VCTCXO
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Frequency: 24MHz
Output: HCMOS
Current - Supply (Max): 6mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1010173-579L240CAT
Product Name Oscillators - 579L240CAT
Oscillator Type TCXO; VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60I2-322M26SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510ACA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers