CTS Corporation Oscillators - 578S128CAT 578S128CAT

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010159-578S128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010159-578S128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 578S128CAT - 1010159-578S128CAT - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 578S128CAT
1010159-578S128CAT
Oscillators - 578S128CAT 1010159-578S128CAT
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010159-578S128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1010159-578S128CAT
Type: VCTCXO
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Frequency: 12.8MHz
Output: Clipped Sine Wave
Current - Supply (Max): 3.5mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1010159-578S128CAT
Product Name Oscillators - 578S128CAT
Oscillator Type TCXO; VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-3000-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555PG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers