CTS Corporation Oscillators - 578L128CAT 578L128CAT

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010134-578L128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010134-578L128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 578L128CAT - 1010134-578L128CAT - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 578L128CAT
1010134-578L128CAT
Oscillators - 578L128CAT 1010134-578L128CAT
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010134-578L128CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 12.8MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1010134-578L128CAT
Type: VCTCXO
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Frequency: 12.8MHz
Output: Clipped Sine Wave
Current - Supply (Max): 3.5mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1010134-578L128CAT
Product Name Oscillators - 578L128CAT
Oscillator Type TCXO; VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details