CTS Corporation Oscillators 536L20005GT5

Description
20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-536L20005GT5TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-536L20005GT5CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-536L20005GT5DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-536L20005GT5TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BM96E4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACB80M0000BAG - Richardson RFPD
Specs
Frequency 80 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers