CTS Corporation Oscillators 525R16315DTR

Description
XTAL OSC TCXO 16.3840MHZ SNWV
Request a Quote Datasheet
Description
XTAL OSC TCXO 16.3840MHZ SNWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-525R16315DTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 16.3840MHZ SNWV

XTAL OSC TCXO 16.3840MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-525R16315DTR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 1.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 4423P - Quarktwin Technology Ltd.
Specs
Oscillator Type Clock Oscillator
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510BAA1M00000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers