CTS Corporation Oscillators 520N32020ITR

Description
XTAL OSC TCXO 32.0000MHZ SNWV
Request a Quote Datasheet
Description
XTAL OSC TCXO 32.0000MHZ SNWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-520N32020ITR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 32.0000MHZ SNWV

XTAL OSC TCXO 32.0000MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-520N32020ITR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details