CTS Corporation Oscillators 516R26015DTR

Description
2.0mm x 1.6mm Surface Mount Clip
Request a Quote Datasheet
Description
2.0mm x 1.6mm Surface Mount Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-516R26015DTR-ND - DigiKey
Thief River Falls, MN, United States
2.0mm x 1.6mm Surface Mount Clip

2.0mm x 1.6mm Surface Mount Clip

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-516R26015DTR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 1.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 296-45036-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers