Tusonix, Inc. Filter, C-Type, Smd, 4000Pf, 100V, 20A; Capacitance Tusonix 4702-005LF

Description
FILTER, C-TYPE, SMD, 4000PF, 100V, 20A; Capacitance:4000pF; Voltage Rating:100V; Filter Type:-; Current Rating:20A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes
Datasheet
Description
FILTER, C-TYPE, SMD, 4000PF, 100V, 20A; Capacitance:4000pF; Voltage Rating:100V; Filter Type:-; Current Rating:20A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, C-Type, Smd, 4000Pf, 100V, 20A; Capacitance Tusonix - 26M7345 - Newark, An Avnet Company
Chicago, IL, United States
Filter, C-Type, Smd, 4000Pf, 100V, 20A; Capacitance Tusonix
26M7345
Filter, C-Type, Smd, 4000Pf, 100V, 20A; Capacitance Tusonix 26M7345
FILTER, C-TYPE, SMD, 4000PF, 100V, 20A; Capacitance:4000pF; Voltage Rating:100V; Filter Type:-; Current Rating:20A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

FILTER, C-TYPE, SMD, 4000PF, 100V, 20A; Capacitance:4000pF; Voltage Rating:100V; Filter Type:-; Current Rating:20A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26M7345
Product Name Filter, C-Type, Smd, 4000Pf, 100V, 20A; Capacitance Tusonix
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 725735 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
2 suppliers