Tusonix, Inc. Filter, Pi, Smd, 8200Pf, 100V, 10A; Capacitance Tusonix 4701-001LF

Description
FILTER, PI, SMD, 8200PF, 100V, 10A; Capacitance:8200pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @RoHS Compliant: Yes
Description
FILTER, PI, SMD, 8200PF, 100V, 10A; Capacitance:8200pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Pi, Smd, 8200Pf, 100V, 10A; Capacitance Tusonix - 25M4042 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pi, Smd, 8200Pf, 100V, 10A; Capacitance Tusonix
25M4042
Filter, Pi, Smd, 8200Pf, 100V, 10A; Capacitance Tusonix 25M4042
FILTER, PI, SMD, 8200PF, 100V, 10A; Capacitance:8200pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @RoHS Compliant: Yes

FILTER, PI, SMD, 8200PF, 100V, 10A; Capacitance:8200pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M4042
Product Name Filter, Pi, Smd, 8200Pf, 100V, 10A; Capacitance Tusonix
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers