Tusonix, Inc. Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix 4700-008LF

Description
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix - 25M4041 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix
25M4041
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix 25M4041
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25M4041
Product Name Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details