Tusonix, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 4700-005MLF

Description
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Filter Order: * Technology: Wirewound Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Values: C = 35pF Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Filter Order: * Technology: Wirewound Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Values: C = 35pF Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Filter Order: * Technology: Wirewound Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Values: C = 35pF Operating Temperature: -40°C ~ 85°C

Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Filter Order: *
Technology: Wirewound
Attenuation Value: 20dB @ 700MHz ~ 1.2GHz
Values: C = 35pF
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products