LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1µH, C = 2000pF 10A Pill, Square
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1µH, C = 2000pF 10A Pill, Square
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1µH, C = 2000pF 10A Pill, Square
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Series: 4700
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Low Pass
Filter Order: 3rd
Technology: LC (Pi)
Attenuation Value: 45dB @ 100MHz
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 410-1193-1-ND | 4700-003MLF | 4700-003MLF |
| Product Name | EMI/RFI Filters (LC, RC Networks) | EMI Low Pass Filter | Filters EMI/RFI Filters (LC, RC Networks) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |