Tusonix, Inc. Feed Through, Pass Through Capacitors 4600-050LF

Description
1.4µF Feed Through Capacitor 70V 15A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet
Description
1.4µF Feed Through Capacitor 70V 15A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1185-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1185-ND
Feed Through, Pass Through Capacitors 410-1185-ND
1.4µF Feed Through Capacitor 70V 15A Axial, Bushing, 1 Turret Lead

1.4µF Feed Through Capacitor 70V 15A Axial, Bushing, 1 Turret Lead

Buy Now Datasheet
Cap, Feedthrough, 1400Pf, 70V, 15A; Capacitance Tusonix - 25M4022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1400Pf, 70V, 15A; Capacitance Tusonix
25M4022
Cap, Feedthrough, 1400Pf, 70V, 15A; Capacitance Tusonix 25M4022
CAP, FEEDTHROUGH, 1400PF, 70V, 15A; Capacitance:1400pF; Voltage Rating:70V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes

CAP, FEEDTHROUGH, 1400PF, 70V, 15A; Capacitance:1400pF; Voltage Rating:70V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 410-1185-ND 25M4022
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 1400Pf, 70V, 15A; Capacitance Tusonix
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.4 microF 0.0014 microF
WVDC 70 volts 70 volts
WVAC 70 volts 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details