CTS Corporation Rotary Potentiometers, Rheostats - 450T328F503A1A1 450T328F503A1A1

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1030767-450T328F503A 1A1 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1030767-450T328F503A 1A1 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 450T328F503A1A1
1030767-450T328F503A1A1
Rotary Potentiometers, Rheostats - 450T328F503A1A1 1030767-450T328F503A1A1
Manufacturer: CTS Electrocomponents Win Source Part Number: 1030767-450T328F503A 1A1 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1030767-450T328F503A1A1
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±10%
Power (Watts): 0.5W, 1/2W
Actuator Type: Flatted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 50k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Rotary Potentiometers, Rheostats - CT3063-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT3063-ND
Rotary Potentiometers, Rheostats CT3063-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 450T328F503A1A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
450T328F503A1A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 450T328F503A1A1
POT 50K OHM 1/2W CARBON LINEAR

POT 50K OHM 1/2W CARBON LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1030767-450T328F503A1A1 CT3063-ND 450T328F503A1A1
Product Name Rotary Potentiometers, Rheostats - 450T328F503A1A1 Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details