CTS Corporation Rotary Potentiometers, Rheostats 450T328F502A1A1

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CT3061-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT3061-ND
Rotary Potentiometers, Rheostats CT3061-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-450T328F502A1A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1/2W CARBON LINEAR Product overview: 450T328F502A1A1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-450T328F502A1A1 can be used for catalog matching and distributor lookup.

POT 5K OHM 1/2W CARBON LINEAR Product overview: 450T328F502A1A1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-450T328F502A1A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 450T328F502A1A1
771918-450T328F502A1A1
Rotary Potentiometers, Rheostats - 450T328F502A1A1 771918-450T328F502A1A1
Manufacturer: CTS Electrocomponents Win Source Part Number: 771918-450T328F502A1 A1 Series: 450 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Categories: Potentiometers, Variable Resistors ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: CTS Electrocomponents
Win Source Part Number: 771918-450T328F502A1A1
Series: 450
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±10%
Power (Watts): 0.5W, 1/2W
Actuator Type: Flatted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Categories: Potentiometers, Variable Resistors
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 450T328F502A1A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
450T328F502A1A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 450T328F502A1A1
POT 5K OHM 1/2W CARBON LINEAR

POT 5K OHM 1/2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number CT3061-ND 84-450T328F502A1A1 771918-450T328F502A1A1 450T328F502A1A1
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Rotary Potentiometers, Rheostats - 450T328F502A1A1 Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details