CTS Corporation Crystals 445W3XD20M00000

Description
20MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W3XD20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W3XD20M00000-ND 445W3XD20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-110.5-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-5032H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 32 MHz
View Details