CTS Corporation Crystals 445W3XC13M00000

Description
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W3XC13M00000-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 16PF SMD

CRYSTAL 13.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W3XC13M00000-ND 445W3XC13M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS15 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 168-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details