CTS Corporation Crystals 445W35S16M00000

Description
16MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W35S16M00000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ SERIES SMD

CRYSTAL 16.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W35S16M00000-ND 445W35S16M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-122.8-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details