25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
CRYSTAL 25.0000MHZ SERIES SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 445W33S25M00000-ND | 445W33S25M00000 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 30 ppm |