CTS Corporation Crystals 445W32L30M00000

Description
30MHz ±30ppm Crystal 12pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 12pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W32L30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 12pF 30 Ohms 2-SMD, No Lead

30MHz ±30ppm Crystal 12pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W32L30M00000-ND 445W32L30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-110.5-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details