CTS Corporation Crystals 445W32H27M00000

Description
27MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W32H27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

27MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 32PF SMD

CRYSTAL 27.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W32H27M00000-ND 445W32H27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 216300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers