CTS Corporation Crystals 445W32H14M31818

Description
14.31818MHz ±30ppm Crystal 32pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 32pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W32H14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 32pF 50 Ohms 2-SMD, No Lead

14.31818MHz ±30ppm Crystal 32pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 32PF SMD

CRYSTAL 14.31818MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W32H14M31818-ND 445W32H14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details