CTS Corporation Crystals 445W32G24M00000

Description
24MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W32G24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 30PF SMD

CRYSTAL 24.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W32G24M00000-ND 445W32G24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 1849616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details