CTS Corporation Crystals 445W31S25M00000

Description
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W31S25M00000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ SERIES SMD

CRYSTAL 25.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W31S25M00000-ND 445W31S25M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 216294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details