CTS Corporation Crystals 445W31H20M00000

Description
20MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W31H20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 32PF SMD

CRYSTAL 20.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W31H20M00000-ND 445W31H20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details