CTS Corporation Crystals 445W2XK27M00000

Description
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W2XK27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 8PF SMD

CRYSTAL 27.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W2XK27M00000-ND 445W2XK27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details