CTS Corporation Crystals 445W2XK12M00000

Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W2XK12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 8PF SMD

CRYSTAL 12.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W2XK12M00000-ND 445W2XK12M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-107.3-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.74 MHz
View Details
2 suppliers
Crystal Oscillators - 8136318P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details