CTS Corporation Crystals 445W25A20M00000

Description
20MHz ±20ppm Crystal 10pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 10pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W25A20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 10pF 40 Ohms 2-SMD, No Lead

20MHz ±20ppm Crystal 10pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 10PF SMD

CRYSTAL 20.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W25A20M00000-ND 445W25A20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6720476P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details