CTS Corporation Crystals 445W23S12M00000

Description
12MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W23S12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ SERIES SMD

CRYSTAL 12.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W23S12M00000-ND 445W23S12M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8238931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details