CTS Corporation Crystals 445W23L14M31818

Description
14.31818MHz ±20ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±20ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W23L14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±20ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

14.31818MHz ±20ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 12PF SMD

CRYSTAL 14.31818MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W23L14M31818-ND 445W23L14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers