CTS Corporation Crystals 445W23D30M00000

Description
30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W23D30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead

30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W23D30M00000-ND 445W23D30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS10 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details