CTS Corporation Crystals 445W22L27M00000

Description
27MHz ±20ppm Crystal 12pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 12pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W22L27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 12pF 40 Ohms 2-SMD, No Lead

27MHz ±20ppm Crystal 12pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 12PF SMD

CRYSTAL 27.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W22L27M00000-ND 445W22L27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details