CTS Corporation Crystals 445W22C12M00000

Description
12MHz ±20ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W22C12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W22C12M00000-ND 445W22C12M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details