CTS Corporation Crystals 445I35H25M00000

Description
25MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I35H25M00000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal 32pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 32PF SMD

CRYSTAL 25.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I35H25M00000-ND 445I35H25M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-14.7456-18-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 14.75 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details