CTS Corporation Crystals 445I33C13M00000

Description
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I33C13M00000-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

13MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 16PF SMD

CRYSTAL 13.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I33C13M00000-ND 445I33C13M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details