CTS Corporation Crystals 445I32E14M31818

Description
14.31818MHz ±30ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I32E14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

14.31818MHz ±30ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 20PF SMD

CRYSTAL 14.31818MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I32E14M31818-ND 445I32E14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details