CTS Corporation Crystals 445I32D12M00000

Description
12MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I32D12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1284999-445I32D12M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284999-445I32D12M00000
Crystals, Oscillators, Resonators - Crystals 1284999-445I32D12M00000
Win Source Part Number: 1284999-445I32D12M00 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 445 Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1284999-445I32D12M00000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 445
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 445I32D12M00000-ND 1284999-445I32D12M00000 445I32D12M00000
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA8M70400CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Programmable Timers and Oscillators - CY2X014LXI212T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-404-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details