CTS Corporation Crystals 445I32B24M00000

Description
24MHz ±30ppm Crystal 13pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 13pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I32B24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 13pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 13pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 13PF SMD

CRYSTAL 24.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I32B24M00000-ND 445I32B24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details
Surface Mount Crystals - ECS-100-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details