CTS Corporation Crystals 445I25F24M00000

Description
24MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I25F24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 24PF SMD

CRYSTAL 24.0000MHZ 24PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I25F24M00000-ND 445I25F24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 24 pF 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details