CTS Corporation Connectors,Interconnects 445I23G25M00000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details