CTS Corporation Crystals 445I23D24M00000

Description
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote
Description
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 445 is a surface mount quartz crystal designed for a frequency range of 8 to 50 MHz, suitable for various commercial applications such as notebooks, computer peripherals, and automotive electronics. It features a standard glass seal package measuring 5.0mm x 3.2mm and offers frequency tolerances of ±20ppm and ±30ppm, with additional options available. The frequency stability is rated at ±30ppm, and the device operates effectively within a temperature range of -40°C to +85°C. It is packaged in tape and reel format in compliance with EIA-481 and is RoHS compliant, ensuring it meets environmental regulations. The crystal is characterized by a fundamental design and is suitable for applications requiring reliable frequency control.

Datasheet Summary
Powered by GS/AI

Model 445 is a surface mount quartz crystal designed for a frequency range of 8 to 50 MHz, suitable for various commercial applications such as notebooks, computer peripherals, and automotive electronics. It features a standard glass seal package measuring 5.0mm x 3.2mm and offers frequency tolerances of ±20ppm and ±30ppm, with additional options available. The frequency stability is rated at ±30ppm, and the device operates effectively within a temperature range of -40°C to +85°C. It is packaged in tape and reel format in compliance with EIA-481 and is RoHS compliant, ensuring it meets environmental regulations. The crystal is characterized by a fundamental design and is suitable for applications requiring reliable frequency control.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-445I23D24M00000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445I23D24M00000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445I23D24M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 445 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 24 MHz Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: 445
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 24 MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts - 75AJ0508 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts
75AJ0508
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts 75AJ0508
CRYSTAL, 24MHZ, 18PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 18PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 110-445I23D24M00000TR-ND 445I23D24M00000 75AJ0508
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts
Package / Form Factor Surface Mount; 2-SMD, No Lead 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 545EAA100M000ABG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers