CTS Corporation Crystals 445C3XG13M00000

Description
13MHz ±30ppm Crystal 30pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 30pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C3XG13M00000-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 30pF 50 Ohms 2-SMD, No Lead

13MHz ±30ppm Crystal 30pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 30PF SMD

CRYSTAL 13.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C3XG13M00000-ND 445C3XG13M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details