CTS Corporation Crystals 445C35C20M00000

Description
20MHz ±30ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C35C20M00000-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C35C20M00000-ND 445C35C20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details