CTS Corporation Crystals, Oscillators, Resonators - Crystals 445C35A12M00000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1328372-445C35A12M00 000 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 445C35A12M00000-ND,C TX1435DKR,CTX1435TR, CTX1435CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1328372-445C35A12M00 000 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 445C35A12M00000-ND,C TX1435DKR,CTX1435TR, CTX1435CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328372-445C35A12M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328372-445C35A12M00000
Crystals, Oscillators, Resonators - Crystals 1328372-445C35A12M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1328372-445C35A12M00 000 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 445C35A12M00000-ND,C TX1435DKR,CTX1435TR, CTX1435CT RoHS Status: ROHS3 Compliant

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1328372-445C35A12M00000
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 445C35A12M00000-ND,CTX1435DKR,CTX1435TR,CTX1435CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystals - 110-445C35A12M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C35A12M00000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C35A12M00000CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals
Product Number 1328372-445C35A12M00000 110-445C35A12M00000DKR-ND 445C35A12M00000 445C35A12M00000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details