CTS Corporation Crystals 445C33S25M00000

Description
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C33S25M00000-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal Series 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ SERIES SMD

CRYSTAL 25.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C33S25M00000-ND 445C33S25M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-115.2-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.52 MHz
View Details
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details