CTS Corporation Crystals 445C33E24M00000

Description
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C33E24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C33E24M00000-ND 445C33E24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details