CTS Corporation Crystals 445C33D24M00000

Description
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-445C33D24M00000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C33D24M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445C33D24M00000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1036035-445C33D24M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1036035-445C33D24M00000
Crystals, Oscillators, Resonators - Crystals 1036035-445C33D24M00000
Win Source Part Number: 1036035-445C33D24M00 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 445 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-B4Y- T; ABLS2-24.000MHZ-D4YF -T; ABLS3-24.000MHZ-D4YF -T; 7B-24.000MAAJ-T; 9C-24.000MAAJ-T; 445C33C24M00000; ABLS2-25.000MHZ-D4YF -T; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 445C33D24M00000-ND,C TX1433CT,CTX1433DKR, CTX1433TR

Win Source Part Number: 1036035-445C33D24M00000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 445
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-B4Y-T; ABLS2-24.000MHZ-D4YF-T; ABLS3-24.000MHZ-D4YF-T; 7B-24.000MAAJ-T; 9C-24.000MAAJ-T; 445C33C24M00000; ABLS2-25.000MHZ-D4YF-T;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: 445C33D24M00000-ND,CTX1433CT,CTX1433DKR,CTX1433TR

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-445C33D24M00000CT-ND 1036035-445C33D24M00000 445C33D24M00000
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data