CTS Corporation Crystals 445C25K12M00000

Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C25K12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 8PF SMD

CRYSTAL 12.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C25K12M00000-ND 445C25K12M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details