CTS Corporation Crystals 445C25E27M00000

Description
27MHz ±20ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C25E27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

27MHz ±20ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 20PF SMD

CRYSTAL 27.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C25E27M00000-ND 445C25E27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details