CTS Corporation Crystals, Oscillators, Resonators - Crystals 445C25D30M00000

Description
Win Source Part Number: 1350143-445C25D30M00 000 Category: Crystals, Oscillators, Resonators - Crystals Series: 445 Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350143-445C25D30M00 000 Category: Crystals, Oscillators, Resonators - Crystals Series: 445 Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1350143-445C25D30M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1350143-445C25D30M00000
Crystals, Oscillators, Resonators - Crystals 1350143-445C25D30M00000
Win Source Part Number: 1350143-445C25D30M00 000 Category: Crystals, Oscillators, Resonators - Crystals Series: 445 Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls California Prop 65: Warning Information

Win Source Part Number: 1350143-445C25D30M00000
Category: Crystals, Oscillators, Resonators - Crystals
Series: 445
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Frequency: 30 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information

Buy Now Datasheet
Crystals - CTX1169TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead

30MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1350143-445C25D30M00000 CTX1169TR-ND 445C25D30M00000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency 30 MHz 30 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 863-510BBA000178AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1354945-SIT8008BI-31-33E-10.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 10 MHz
View Details
2 suppliers